The CD74AC273MG4 from Texas Instruments is a high-speed octal D-type flip-flop integrated circuit that is designed to provide reliable, high-performance data storage and transfer capabilities. This device is part of the advanced CMOS logic family, offering a robust combination of speed and low power consumption, making it an ideal choice for a wide range of digital applications.
Key Features
- Logic Type: Octal D-Type Flip-Flop with clear functionality.
- IC Package Type: SOIC-20, providing a compact footprint for space-constrained applications.
- Operating Voltage: 1.5V to 5.5V, allowing for flexibility in different voltage environments and compatibility with TTL levels.
- Propagation Delay Time: Fast propagation delay, ensuring quick response times for high-speed operations.
- Output Current: Capable of sourcing or sinking up to 24 mA, delivering sufficient drive capability for connected loads.
- Temperature Range: Specified for operation from -55°C to 125°C, making it suitable for industrial and automotive applications.
Applications
The CD74AC273MG4 is versatile and can be used in a variety of digital circuits. Typical applications include:
- Temporary data storage
- Data transferring
- System control
- Buffer registers
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD74AC273MG4 is no exception, being manufactured to the highest industry standards and rigorously tested to ensure performance even under the most demanding conditions.
Ordering Information
For ordering, use the full part number CD74AC273MG4. For detailed information on purchasing options, pricing, and availability, please contact Texas Instruments or an authorized distributor.