EN
  • EN
  • DE

CD54HC158F3A

Part No CD54HC158F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description High Speed CMOS Logic Quad 2-Input Multiplexers 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Win Source Part Number 1032136-CD54HC158F3A
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HC158F3A CAD Model

Description

The CD54HC158F3A is a high-speed Quad 2-Input Multiplexer from Texas Instruments, designed to operate in the robust commercial and industrial environments where high reliability and enhanced performance are paramount. This integrated circuit is a part of the high-speed CMOS logic family and is characterized by low power consumption and a broad voltage operating range, making it suitable for a wide range of applications in modern electronics.

Key Features:

  • Logic Type: 4 x 2:1 Multiplexer which allows for the selection of one of two inputs to each output, providing flexibility in routing signals within a circuit.
  • Operating Voltage: Designed to function optimally over a wide range of supply voltages from 2V to 6V, accommodating various system power requirements.
  • High-Speed Performance: With its advanced CMOS technology, the CD54HC158F3A offers fast switching capabilities, ensuring minimal propagation delay and efficient operation in high-speed systems.
  • Low Power Consumption: The device is engineered to have a low power dissipation, which is crucial for battery-operated and power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which makes it compatible with TTL logic levels and able to interface with a variety of other digital logic families.
  • Temperature Range: The device is rated for a wide operating temperature range, making it reliable for use in harsh environmental conditions.

Applications:

The CD54HC158F3A is an adaptable component suitable for a multitude of applications including, but not limited to:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer peripheral interconnections

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the CD54HC158F3A is no exception. Manufactured with high standards, this multiplexer is designed for reliable performance in critical systems. Its robust construction ensures that it can withstand the demands of industrial and commercial applications, providing a trustworthy solution for digital signal multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess