EN
  • EN
  • DE

CD4031BE

Part No CD4031BE
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CMOS 64-STAGE Static shfit register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Tube
Logic Type Register, D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1159633-CD4031BE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4031
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4031BE CAD Model

Description

The CD4031BE is a high-quality integrated circuit produced by Texas Instruments, known for its reliable performance and versatility in various electronic applications. This particular model is a CMOS 64-stage static shift register that is designed to offer exceptional functionality and stability within digital systems.

Key Features:

  • Static Shift Register: The CD4031BE is capable of holding data in its 64 stages without the need for refreshing, making it an excellent choice for stable, low-power applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, providing flexibility for use in different systems and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed Operation: Despite being a static device, the CD4031BE offers high-speed data transmission, which is essential for efficient processing in complex digital circuits.
  • Low Power Consumption: As a CMOS device, it features low power dissipation, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • Serial Input/Output: Equipped with serial input and output, this shift register can easily be connected in series with additional registers to expand the data handling capability without significantly increasing the complexity of the circuit.

Applications:

The CD4031BE is widely used in various electronic systems, including:

  • Analog-to-Digital and Digital-to-Analog conversion
  • Signal processing
  • Data storage and transfer
  • Sequential logic operations
  • Automotive industry
  • Industrial controls

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products, and the CD4031BE is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance for critical applications. With Texas Instruments' reputation for excellence, customers can trust the CD4031BE for their electronic designs.

You May Also Be Interested in

NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6242 $56.8470
80+ $1.3327 $106.6160
120+ $1.2911 $154.9320
165+ $1.2494 $206.1510
210+ $1.2078 $253.6380
280+ $1.0828 $303.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess