EN
  • EN
  • DE

CCBTLV3861IPWRG4Q1

Part No CCBTLV3861IPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 10-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74CBTLV
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1159473-CCBTLV3861IPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTLV3861
Introduction Date August 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CCBTLV3861IPWRG4Q1 CAD Model

Description

The CCBTLV3861IPWRG4Q1 is a cutting-edge semiconductor device designed and manufactured by Texas Instruments, one of the leading companies in the electronics industry. This particular product is part of TI's extensive portfolio of integrated circuits that cater to a wide variety of applications, including automotive, industrial, and consumer electronics.

The CCBTLV3861IPWRG4Q1 is a 10-bit, single-channel, single-supply bus transceiver with 3-state outputs. The device is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements.

This transceiver allows data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the outputs so the buses are effectively isolated.

The device operates from a single 5-V supply and is characterized for operation from –40°C to 85°C. The CCBTLV3861IPWRG4Q1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It also features over-voltage tolerant inputs and outputs, which makes it robust for interfacing with higher voltage logic levels without sustaining damage.

The CCBTLV3861IPWRG4Q1 is designed with Texas Instruments' advanced technology, which ensures low power consumption and high data integrity. The device's power-down protection feature allows the inputs to be live without the risk of damaging the IC. Additionally, it has a high-impedance state during power-up and power-down, which prevents unintended data transmission.

Ideal for automotive and industrial applications, the CCBTLV3861IPWRG4Q1 meets the stringent quality standards required for these sectors, including the ability to withstand harsh environments and ensure reliable performance under extreme conditions. Its robust design and advanced features make it a preferred choice for engineers and designers looking for a high-quality bus transceiver for their critical applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8093 $54.2790
70+ $1.4846 $103.9220
105+ $1.4382 $151.0110
145+ $1.3918 $201.8110
190+ $1.3454 $255.6260
250+ $1.2062 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess