EN
  • EN
  • DE

CC2642R1FRGZT

Part No CC2642R1FRGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE 5.2 48VQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation FSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 5dBm
Sensitivity -105dBm
Memory Size 352kB Flash, 80kB RAM
Serial Interfaces GPIO, I²C, I²S, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 6.9mA
Current - Transmitting 7.3mA ~ 9.6mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC2642
Other Names 296-CC2642R1FRGZTDKR,296-CC2642R1FRGZTTR,296-CC2642R1FRGZTCT
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235713-CC2642R1FRGZT
Ultra Librarian 3D Model Ultra Librarian CC2642R1FRGZT CAD Model

Description

The Texas Instruments CC2642R1FRGZT is a state-of-the-art wireless microcontroller (MCU) that serves as a comprehensive solution for modern Internet of Things (IoT) applications. This device is part of the SimpleLink™ family, which is renowned for its robust and reliable wireless connectivity solutions. The CC2642R1FRGZT is designed to deliver high performance and low power consumption, making it an ideal choice for a wide range of wireless applications.

Key Features

  • Wireless Connectivity: The CC2642R1FRGZT supports Bluetooth 5.1 Low Energy (LE) for advanced wireless communication, ensuring fast and efficient data transmission with improved range and security.
  • Power Efficiency: Designed with energy efficiency in mind, this MCU features multiple power modes to reduce power consumption, making it suitable for battery-powered applications.
  • Advanced Security: With an AES-128 cryptographic accelerator, the device offers robust security features to protect sensitive data and ensure secure connections.
  • Processing Power: Equipped with an ARM® Cortex®-M4F processor that runs at up to 48 MHz, the CC2642R1FRGZT provides ample processing power for complex algorithms and data processing tasks.
  • Memory: It boasts 352KB of in-system programmable flash, 256KB of ROM, and 80KB of SRAM, offering generous memory resources for your application's firmware and data storage needs.
  • Integration: The MCU integrates a rich set of peripherals, including timers, serial communication interfaces, and an ADC, facilitating a wide range of functionalities within a single chip.

Applications

The CC2642R1FRGZT is incredibly versatile and can be used in various applications such as smart home devices, wearable technology, wireless sensors, and health and fitness trackers. Its robust feature set also makes it an excellent choice for industrial automation, asset tracking, and any other application that requires reliable wireless communication and low power operation.

Design Support

Texas Instruments offers extensive design support for the CC2642R1FRGZT, including development tools, reference designs, and online resources to assist engineers in expediting the product development process. With its comprehensive ecosystem and support network, the CC2642R1FRGZT is a top-tier solution for developers looking to create innovative and connected products.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0448 $51.1200
53+ $1.9153 $101.5109
82+ $1.8506 $151.7492
117+ $1.7212 $201.3804
151+ $1.6565 $250.1315
189+ $1.5918 $300.8502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,430 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess