EN
  • EN
  • DE

CC2640F128RGZT

Part No CC2640F128RGZT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation DSSS, O-QPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 5dBm
Sensitivity -97dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 31
Operating Supply Voltage 1.8 V ~ 3.8 V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 771295-CC2640F128RGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian CC2640F128RGZT CAD Model

Description

The Texas Instruments CC2640F128RGZT is a wireless microcontroller (MCU) that offers a perfect blend of power efficiency, performance, and RF capabilities. Designed for Bluetooth Low Energy (BLE) applications, this device is part of TI's SimpleLink™ family, which provides a seamless and scalable solution for Internet of Things (IoT) development.

The CC2640F128RGZT is built on an ARM® Cortex®-M3 processor that runs at 48 MHz, offering robust processing capabilities for complex algorithms and applications. With 128KB of in-system programmable flash and 20KB of SRAM, developers have sufficient memory for both code and data. The chip's architecture is optimized for low-power operation, which is essential for battery-powered devices such as wearables, medical monitors, and wireless sensors.

This MCU's RF front end has been engineered to provide excellent sensitivity and range, with a programmable output power up to +5 dBm. The radio supports Bluetooth 4.2 and can be updated to support Bluetooth 5 features, ensuring compatibility with the latest wireless communication standards. The CC2640F128RGZT also includes a dedicated ARM Cortex-M0 processor for RF operations, which offloads the main ARM Cortex-M3 CPU and allows for lower power consumption during RF activities.

For secure applications, the CC2640F128RGZT incorporates several security features, including AES 128-bit encryption, to safeguard data transmission and storage. Developers can also take advantage of the rich set of peripherals such as timers, serial communication interfaces (UART, SPI, I2C), and ADCs to interface with sensors and other devices.

The device comes in a compact 48-pin QFN package (RGZT) that is suitable for space-constrained applications. The CC2640F128RGZT is supported by TI's extensive software development kits (SDKs) and design resources, including the TI-RTOS, BLE-Stack, and Code Composer Studio™, which collectively streamline the development process and reduce time to market for innovative wireless products.

In conclusion, the Texas Instruments CC2640F128RGZT is a powerful and flexible MCU that is ideal for developers looking to create advanced and power-efficient BLE applications for the rapidly growing IoT market.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7854 $50.1372
39+ $2.6092 $101.7588
60+ $2.5210 $151.2600
86+ $2.3447 $201.6442
111+ $2.2566 $250.4826
139+ $2.1684 $301.4076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess