EN
  • EN
  • DE

CC2630F128RSMR

Part No CC2630F128RSMR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I²C, I²S, JTAG, SPI, UART
GPIO 10
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number CC2630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355751-CC2630F128RSMR
Ultra Librarian 3D Model Ultra Librarian CC2630F128RSMR CAD Model

Description

The CC2630F128RSMR is a powerful wireless microcontroller from Texas Instruments, designed to facilitate robust and efficient wireless connectivity for a wide range of applications. This device is part of the SimpleLink™ family, which is renowned for providing reliable solutions for Internet of Things (IoT) projects.

Key Features

  • Wireless Connectivity: The CC2630F128RSMR operates in the 2.4 GHz ISM band and supports the IEEE 802.15.4 standard, making it ideal for Zigbee®, 6LoWPAN, and other proprietary RF protocols.
  • Power Efficiency: Equipped with a sophisticated power management system, this microcontroller is optimized for low-power applications, ensuring long battery life for devices like sensors, wearables, and smart home products.
  • Memory: It boasts 128KB of in-system programmable flash, 8KB of SRAM, and 20KB of ultra-low leakage SRAM, providing ample space for complex applications and software stacks.
  • Performance: The CC2630F128RSMR features an ARM® Cortex®-M3 processor that runs at 48 MHz, offering a balance of processing power and energy efficiency.
  • Integration: This microcontroller integrates various peripherals, including ADCs, timers, UARTs, SPI, and I2C interfaces, facilitating the development of multifunctional devices.
  • Security: Security features such as AES-128 encryption ensure secure data communication, crucial for maintaining privacy and integrity in IoT networks.

Applications

The versatility of the CC2630F128RSMR makes it suitable for a wide array of applications, including:

  • Smart home and building automation
  • Industrial monitoring and control
  • Wireless sensor networks
  • Health and fitness wearables
  • Connected appliances

Design Support

Texas Instruments provides extensive design support for the CC2630F128RSMR, including development tools, reference designs, and online resources to streamline the product development process. TI's E2E™ support forums are also available for designers to connect with TI experts and fellow engineers for guidance and collaboration.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4962 $52.4734
17+ $6.1507 $104.5619
26+ $5.9585 $154.9210
35+ $5.7663 $201.8205
45+ $5.5741 $250.8345
61+ $4.9975 $304.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,055 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess