EN
  • EN
  • DE

CC2564MODNEM

Part No CC2564MODNEM
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description MODULE BLUETOOTH CC2564MODN / CC2564 series Transceiver; Bluetooth® Smart Ready 4.x Dual Mode Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Series SimpleLink™
Package Box
Type Transceiver; Bluetooth® Smart Ready 4.x Dual Mode
Frequency 2.4GHz
For Use With/Related Products CC2564
Supplied Contents Board(s)
Base Product Number CC2564
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Names -296-38424-ND,296-38424,CC2564MODNEM-ND
Standard Package 1
Win Source Part Number 980807-CC2564MODNEM
Ultra Librarian 3D Model Ultra Librarian CC2564MODNEM CAD Model

Description

The CC2564MODNEM from Texas Instruments is a compact, highly integrated Bluetooth 4.2 dual-mode module that caters to a broad spectrum of applications where low power consumption and high data rates are required. This module is an ideal solution for designers who are looking to add Bluetooth and Bluetooth Low Energy (BLE) functionality to their products without extensive RF expertise or certification investments.

Key Features

  • Bluetooth 4.2 Compliance: The module is compliant with Bluetooth 4.2 specifications, ensuring interoperability with the latest Bluetooth devices and features like Low Energy Secure Connections and enhanced data rates.
  • Dual-Mode Capabilities: It supports both classic Bluetooth Basic Rate/Enhanced Data Rate (BR/EDR) and Bluetooth Low Energy (BLE) operations, making it versatile for a wide range of use cases.
  • Integrated Antenna: With an integrated antenna, the CC2564MODNEM simplifies design and reduces the time to market by eliminating the need for RF design and antenna matching.
  • Small Form Factor: The module's small footprint (9.7 mm x 16.3 mm x 1.9 mm) allows for easy integration into space-constrained applications.
  • Low Power Consumption: Designed for power-sensitive applications, the module offers low power idle modes to extend battery life for portable devices.
  • Audio Support: It includes support for A2DP (Advanced Audio Distribution Profile) for stereo audio streaming and HFP (Hands-Free Profile) for voice communications, making it ideal for audio-centric devices.

Applications

The versatility of the CC2564MODNEM makes it suitable for a variety of applications, including:

  • Wireless Audio Systems
  • Health and Fitness Devices
  • Wearable Technology
  • Industrial Control Panels
  • Home and Building Automation

Overall, the CC2564MODNEM module from Texas Instruments represents a robust, cost-effective solution for integrating Bluetooth technology into new or existing product lines. Its ease of use, combined with support from Texas Instruments in terms of development tools and documentation, makes it an attractive option for OEMs and product designers alike.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess