EN
  • EN
  • DE

CAB4AZNRR

Part No CAB4AZNRR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC DDR4 REGISTER CAB4A 253BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
PLL No
Main Purpose Memory, DDR
Input CMOS
Output CMOS
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.4Gbps
Supply Voltage - Operating 1.2V
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 253-NFBGA (13.5x8)
Win Source Part Number 1027585-CAB4AZNRR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAB4AZNRR CAD Model

Description

The CAB4AZNRR is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability. This versatile component is designed to cater to a broad spectrum of applications, ranging from industrial and automotive systems to consumer electronics and communication devices.

At the heart of the CAB4AZNRR is an advanced semiconductor technology that ensures efficient operation and a long service life. This product is characterized by its robust design that can withstand harsh environmental conditions, making it an ideal choice for applications that require durability and consistent performance.

One of the key features of the CAB4AZNRR is its low power consumption, which is critical for battery-powered devices and energy-sensitive applications. This feature not only extends the battery life of portable devices but also contributes to the overall energy efficiency of the systems in which it is used.

The CAB4AZNRR also boasts high-speed data processing capabilities, which is essential for applications that demand quick response times and real-time data analysis. Its fast processing speed enables it to handle complex computations and multitasking with ease, providing a seamless user experience.

Compatibility is another hallmark of the CAB4AZNRR. Texas Instruments has designed this product to be easily integrated with a wide array of hardware and software platforms. This ensures that designers and engineers can incorporate the CAB4AZNRR into their existing systems without the need for extensive modifications, saving both time and resources.

For those concerned with security, the CAB4AZNRR includes features that help safeguard sensitive data and protect against unauthorized access. This makes it a trustworthy component for applications where data integrity and security are of paramount importance.

In summary, the Texas Instruments CAB4AZNRR is a high-quality, versatile integrated circuit that provides a balance of power efficiency, performance, and compatibility. Its durable design and advanced features make it a top choice for a wide range of electronic applications, ensuring that devices operate reliably and efficiently.

You May Also Be Interested in

Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0191 $54.0573
7+ $14.7849 $103.4943
11+ $14.3228 $157.5508
15+ $13.8608 $207.9120
19+ $13.3988 $254.5772
25+ $12.0127 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,077 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess