EN
  • EN
  • DE

BQ76942PFBR

Part No BQ76942PFBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3-SERIES TO 10-SERIES MULTICELL / Battery Multi-Function Controller IC Lithium Ion/Polymer 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 10
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ76942PFBRDKR,296-BQ76942PFBRTR,296-BQ76942PFBRCT
Standard Package 1,000
Win Source Part Number 1164228-BQ76942PFBR
Ultra Librarian 3D Model Ultra Librarian BQ76942PFBR CAD Model

Description

The BQ76942PFBR is a sophisticated battery monitor and protector designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's extensive portfolio of battery management devices and is specifically engineered to support the safe and efficient operation of lithium-ion and lithium-polymer battery packs.

Key Features:

  • Voltage Monitoring: The BQ76942PFBR offers high-precision voltage monitoring capabilities for each individual cell in a battery pack, ensuring that the voltage levels remain within safe operating limits.
  • Temperature Sensing: With integrated temperature sensors, the device can monitor the battery pack's thermal conditions, providing critical data to prevent overheating and improve longevity.
  • Cell Balancing: To maximize battery performance and lifespan, the BQ76942PFBR includes cell balancing functionality that equalizes the charge across all cells in the pack.
  • Communication Interface: The device supports I2C and HDQ communication protocols, allowing for easy integration with a microcontroller or other system components for data exchange and control.
  • Protection Features: The BQ76942PFBR is equipped with a suite of protection features, including overvoltage, undervoltage, overcurrent, and short-circuit protection, to safeguard the battery pack from hazardous conditions.

Applications:

This battery monitor is ideal for a range of applications that require reliable and safe battery management, such as:

  • Electric vehicles (EVs)
  • Energy storage systems (ESS)
  • Portable power tools
  • Uninterruptible power supplies (UPS)
  • Medical devices

The BQ76942PFBR is packaged in a compact, flat 32-pin QFN package, making it suitable for space-constrained applications while still delivering TI's renowned performance and reliability. Whether you're designing a cutting-edge electric vehicle or a critical medical device, the BQ76942PFBR offers the precision, protection, and power management necessary to ensure your battery-operated solution excels in performance and safety.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1037 $52.7629
40+ $2.5466 $101.8640
61+ $2.4670 $150.4870
84+ $2.3874 $200.5416
109+ $2.3079 $251.5611
145+ $2.0691 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,955 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess