EN
  • EN
  • DE

BQ29411PWRG4

Part No BQ29411PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description VOLTAGE PROTECTION FOR 2-, 3-, OR 4-CELL Li-Ion BATTERIES (2nd-LEVEL PROTECTION)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1154277-BQ29411PWRG4
Manufacturer Homepage www.ti.com
Family Name BQ29411
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29411PWRG4 CAD Model

Description

The BQ29411PWRG4 is a state-of-the-art battery monitor and protector designed and manufactured by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to safeguard single-cell Li-Ion or Li-Polymer batteries from failures due to overvoltage conditions. It is an essential component for portable electronic devices that demand high levels of safety and reliability.

Key Features

  • Voltage Protection: The BQ29411PWRG4 offers precise overvoltage protection that is programmable to ensure the battery operates within safe voltage limits.
  • High Accuracy: With an impressive accuracy of ±25 mV at the typical threshold, this IC provides reliable protection for your battery, enhancing the overall lifespan and performance.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it ideal for battery-powered applications where energy conservation is crucial.
  • Compact Package: Housed in a small TSSOP (Thin Shrink Small Outline Package) form factor, the BQ29411PWRG4 is suitable for space-constrained designs.

Applications

The BQ29411PWRG4 is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

The technical specifications of the BQ29411PWRG4 include:

  • Overvoltage Threshold Range: 4.1V to 4.4V (adjustable)
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 8-pin TSSOP

With its advanced features and robust design, the BQ29411PWRG4 from Texas Instruments is an excellent choice for engineers and designers looking to incorporate reliable battery protection into their products. Its precision, low power consumption, and compact form factor make it an indispensable component for modern portable electronics.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess