EN
  • EN
  • DE

BQ29312RGE

Part No BQ29312RGE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description THREE AND FOUR CELL LITHIUM-LON ORLITHIUM-POLYMER BATTERY PROTECTION AFE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154270-BQ29312RGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ29312RGE CAD Model

Description

The BQ29312RGE is a highly sophisticated integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This advanced piece of technology is primarily aimed at providing a comprehensive battery management solution, specifically tailored for the protection of lithium-ion and lithium-polymer battery packs.

Key Features

  • Voltage Protection: The BQ29312RGE offers precise over-voltage, under-voltage, and over-current protection, ensuring the longevity and safety of battery packs.
  • Multiple Cell Configuration: This versatile IC supports two to three series cell lithium-ion or lithium-polymer battery packs, making it suitable for a wide range of applications.
  • Power Management: With its efficient power management capabilities, the device ensures optimal charging and discharging to maximize battery life and performance.
  • Temperature Monitoring: The inclusion of temperature monitoring features prevents the battery from operating in unsafe temperature conditions, thus safeguarding against potential hazards.

Applications

The BQ29312RGE is ideal for a variety of applications where battery protection and management are critical. These include portable consumer electronics, such as smartphones, laptops, and digital cameras, as well as medical devices, power tools, and electric vehicles. Its reliability and efficiency make it an excellent choice for any device that relies on rechargeable lithium-based battery packs.

Technical Specifications

  • Package: The device is available in a compact 24-pin VQFN (RGE) package, suitable for space-constrained applications.
  • Integrated Functions: It includes high-accuracy voltage and current sensing, charge and discharge FET control, and cell balancing functionalities.
  • Communication Interface: For advanced battery management systems, the BQ29312RGE can interface with other chips via a system-side control bus.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ29312RGE is no exception. It is designed to meet strict industry standards for reliability and performance, ensuring that it delivers consistent results across various conditions and use cases.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess