EN
  • EN
  • DE

BQ27741YZFR-G1

Part No BQ27741YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICO2 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1024054-BQ27741YZFR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27741YZFR-G1 CAD Model

Description

The BQ27741YZFR-G1 is a sophisticated battery management solution from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the needs of modern portable electronics, this integrated circuit (IC) is part of TI's extensive line of battery fuel gauge products. It is a single-cell Li-Ion battery fuel gauge that incorporates a multitude of features to ensure reliable performance and extend battery life.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ27741YZFR-G1 lies TI's patented Impedance Track technology, which provides highly accurate state-of-charge (SOC) readings, allowing devices to precisely monitor the remaining battery life.
  • Single-Cell Operation: This IC is specifically designed for single-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Pol) battery packs, which are commonly used in smartphones, tablets, and other portable electronics.
  • Low Power Consumption: It features a low quiescent current, which is crucial for maximizing the battery life in portable devices.
  • Integrated Protection: The BQ27741YZFR-G1 includes a range of safety features, such as overcharge, over-discharge, short-circuit, and overcurrent protection, enhancing the overall safety and durability of the battery pack.
  • Communication Interface: The device supports an I2C interface for communication with the host system, enabling easy integration into various applications.
  • Configurability: Manufacturers can configure the IC to suit specific application requirements, making it a versatile choice for a wide range of products.

Applications

The BQ27741YZFR-G1 is ideal for a variety of applications where accurate battery management is essential. It is commonly used in:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras and Camcorders
  • Wearable Technology
  • Bluetooth Headsets and Speakers
  • Health and Fitness Monitors

Conclusion

In summary, the BQ27741YZFR-G1 from Texas Instruments is a robust and precise battery management IC that offers a comprehensive set of features for single-cell Li-Ion battery powered devices. Its advanced technology and configurability make it an ideal choice for manufacturers looking to enhance the performance and reliability of their portable electronic products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $20.9001
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4291 $52.2873
7+ $14.3008 $100.1056
11+ $13.8539 $152.3929
15+ $13.4070 $201.1050
20+ $12.9601 $259.2020
26+ $11.6194 $302.1044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess