EN
  • EN
  • DE

BQ20Z90DBT-V110G4

Part No BQ20Z90DBT-V110G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Discontinued
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ20Z90
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571390-BQ20Z90DBT-V110G4
Ultra Librarian 3D Model Ultra Librarian BQ20Z90DBT-V110G4 CAD Model

Description

Product Overview: Texas Instruments BQ20Z90DBT-V110G4

The BQ20Z90DBT-V110G4 from Texas Instruments is a sophisticated battery management device that forms part of their extensive range of integrated circuits designed for battery-powered applications. This particular chip is tailored for precision in managing and monitoring Li-Ion and Li-Polymer batteries, which are commonly used in portable electronics such as laptops, smartphones, and digital cameras.

One of the standout features of the BQ20Z90DBT-V110G4 is its support for the System Management Bus (SMBus), a two-wire interface through which the device can communicate with the host system. This protocol allows for advanced battery monitoring and reporting features such as remaining capacity estimation, state-of-charge indication, and battery health assessment.

Key Features

  • Impedance Track™ Technology: This patented technology enables the device to provide highly accurate battery capacity monitoring, ensuring users have a clear understanding of their battery's charge status and health over time.
  • Multi-Cell Support: The BQ20Z90DBT-V110G4 can manage single and multiple series cell battery packs, making it versatile for various application requirements.
  • Integrated Safety Features: With built-in safety protocols, the device ensures protection against overcharge, over-discharge, short-circuit, and overcurrent conditions, contributing to the longevity and reliability of the battery pack.
  • Extended Temperature Range: This device is designed to operate effectively across a wide temperature range, suitable for devices exposed to diverse environmental conditions.

Applications

The BQ20Z90DBT-V110G4 is ideal for a range of applications where accurate battery management is critical. These include:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Portable Medical Equipment
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)

As a product of Texas Instruments, a leader in semiconductor solutions, the BQ20Z90DBT-V110G4 is engineered to meet high standards of performance and reliability. It is a key component for manufacturers and designers who demand precision battery management to enhance the user experience and ensure device safety.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4397 $61.3191
6+ $16.7711 $100.6266
10+ $16.2470 $162.4700
13+ $15.7229 $204.3977
17+ $15.1988 $258.3796
23+ $13.6265 $313.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess