EN
  • EN
  • DE

BQ20Z80DBTR-V101

Part No BQ20Z80DBTR-V101
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE BQ29312A 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 1023787-BQ20Z80DBTR-V101
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ20Z80DBTR-V101 CAD Model

Description

Product Overview: BQ20Z80DBTR-V101 from Texas Instruments

The BQ20Z80DBTR-V101 is a sophisticated battery pack manager from Texas Instruments, designed to cater to the needs of modern portable applications. This integrated circuit (IC) is engineered to work seamlessly with rechargeable battery packs, ensuring efficient management, protection, and communication for a safe and reliable user experience.

At the heart of the BQ20Z80DBTR-V101 lies its advanced Impedance Track™ technology, which provides highly accurate fuel gauging. This feature enables the device to predict the remaining battery capacity under varying load conditions, ensuring that users have a clear understanding of their battery life and can manage their device usage accordingly. The technology also helps in maintaining and prolonging the overall lifespan of the battery by preventing deep discharge cycles.

The BQ20Z80DBTR-V101 supports multiple chemistry types, including Lithium-Ion and Lithium-Polymer, making it a versatile choice for a wide range of portable electronic devices such as laptops, power tools, and medical equipment. Its integrated protection features include overvoltage, undervoltage, overcurrent, and short circuit protection, which are critical for ensuring the safety of both the battery and the device it powers.

Communication with the host system is facilitated through a reliable SMBus interface, which allows for easy integration into existing designs. The IC also includes support for LED or LCD display options to present battery status information directly to the end-user, enhancing the overall user interface of the device.

The BQ20Z80DBTR-V101 comes in a compact 30-pin TSSOP package, which is ideal for space-constrained applications. Its small footprint, combined with low power consumption, makes it an energy-efficient solution for portable devices. Texas Instruments also provides comprehensive technical support and design resources to assist with the integration of the BQ20Z80DBTR-V101 into your product designs.

In summary, the BQ20Z80DBTR-V101 from Texas Instruments is a feature-rich battery management solution that offers precision, versatility, and safety, making it an essential component for the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Lowest to $37.2795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0930 $56.6510
16+ $6.6405 $106.2480
24+ $6.4329 $154.3896
33+ $6.2254 $205.4382
42+ $6.0179 $252.7518
56+ $5.3954 $302.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess