EN
  • EN
  • DE

AM26LS33AMJ

Part No AM26LS33AMJ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Duplex Half
Receiver Hysteresis 50 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560804-AM26LS33AMJ
Ultra Librarian 3D Model Ultra Librarian AM26LS33AMJ CAD Model

Description

Product Overview: AM26LS33AMJ from Texas Instruments

The AM26LS33AMJ is a quadruple differential line receiver designed by Texas Instruments to provide high-performance, reliable solutions for receiving differential signals over long distances. This integrated circuit is part of the AM26LS33 series and is particularly suitable for balanced or differential communication systems, which are commonly used in industrial, telecommunications, and networking applications.

Key Features

  • Interface Type: The AM26LS33AMJ operates as a differential line receiver, ensuring robust data transmission even in environments with significant electrical noise.
  • Supply Voltage: It is designed to function optimally with a 5V power supply, making it compatible with a wide range of industrial equipment and standard logic families.
  • Package: This device is offered in a 16-pin ceramic J-leaded chip carrier (JLCC) package, providing excellent thermal performance and durability.
  • Operating Temperature: The AM26LS33AMJ is built to work within an extended temperature range, ensuring reliable operation in various environmental conditions.
  • Meets EIA Standards: It is designed to meet the requirements of the EIA standard RS-422 while remaining compatible with other interface standards such as RS-423.

Applications

Due to its robust design and compatibility with differential signal standards, the AM26LS33AMJ is ideal for a variety of applications, including:

  • Long-distance data transmission
  • Industrial control systems
  • Telecommunications equipment
  • Data acquisition systems
  • Networking infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the AM26LS33AMJ is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust this component for critical applications where failure is not an option.

Ordering Information

For detailed ordering and shipping information, or to request samples of the AM26LS33AMJ, please visit the Texas Instruments website or contact an authorized distributor. Ensure you have the correct product code, AM26LS33AMJ, when placing an order to receive the specific device that meets your requirements.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0816 $68.1632
4+ $27.9644 $111.8576
6+ $27.0905 $162.5430
8+ $26.2166 $209.7328
10+ $25.3427 $253.4270
14+ $22.7211 $318.0954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess