EN
  • EN
  • DE

ADS826EG4

Part No ADS826EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 60MHz Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate 60M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1141992-ADS826EG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS826
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS826EG4 CAD Model

Description

Introducing the ADS826EG4 from Texas Instruments

Experience the pinnacle of precision and speed with the ADS826EG4, a high-performance, 12-bit analog-to-digital converter (ADC) brought to you by the renowned innovators at Texas Instruments. This cutting-edge component is designed to cater to a wide array of applications, ranging from medical imaging systems to industrial process control, and from scientific instrumentation to radar and communication systems.

Key Features

  • High-Speed Operation: The ADS826EG4 boasts a remarkable sampling rate of up to 40 MSPS (Mega Samples Per Second), ensuring rapid data acquisition for real-time processing needs.
  • Exceptional Resolution: With a 12-bit resolution, this ADC provides fine detail in signal conversion, allowing for precise and accurate digital representation of the original analog signal.
  • Differential Inputs: It features differential inputs that significantly reduce common-mode noise and enhance the signal integrity, which is crucial for high-accuracy measurements.
  • Low Power Consumption: Efficiency is key, and the ADS826EG4 is designed to operate with a low power draw, making it ideal for power-sensitive applications.
  • Flexible Voltage Range: The device supports a wide range of analog input voltages, accommodating various signal amplitudes for versatile application use.
  • Internal Reference: An internal reference voltage simplifies system design by reducing the need for external components.

Applications

The versatility of the ADS826EG4 allows it to be integrated into numerous high-speed signal processing systems. Its robust feature set is particularly well-suited for:

  • Medical Imaging Systems (e.g., MRI, CT Scanners)
  • Industrial Process Controls
  • Scientific Instrumentation
  • Radar Systems
  • Communication Infrastructure

Reliability and Support

As with all Texas Instruments products, the ADS826EG4 is manufactured to the highest quality standards, ensuring reliability and performance consistency. Texas Instruments also provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to facilitate the integration of the ADS826EG4 into your projects.

Choose the ADS826EG4 for your next high-speed, precision ADC application and leverage the quality and performance that Texas Instruments is known for.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4667 $64.9334
4+ $26.6393 $106.5572
6+ $25.8069 $154.8414
9+ $24.9744 $224.7696
11+ $24.1419 $265.5609
14+ $21.6445 $303.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess