EN
  • EN
  • DE

ADS7818EB/250

Part No ADS7818EB/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1141875-ADS7818EB/250
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7818
Introduction Date March 07, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7818EB/250 CAD Model

Description

The ADS7818EB/250 is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This precision ADC offers a single-ended input and operates with a sampling rate of 250kSPS, delivering fast and accurate data conversion for a wide range of applications.

Key Features

  • Resolution: 12-bit, offering fine detail in the analog signal conversion process.
  • Sampling Rate: Up to 250kSPS (kilo-samples per second), ensuring rapid data acquisition for real-time processing.
  • Input Type: Single-ended, which simplifies the design for systems that do not require differential inputs.
  • Power Supply: 2.7V to 5.5V, providing flexibility in various power environments and systems.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its efficient power management.
  • Interface: SPI-compatible serial interface, facilitating easy communication with most microcontrollers and digital systems.
  • Package: 8-pin mini-DIP or SOIC, making it suitable for space-constrained applications.

Applications

The ADS7818EB/250 is versatile and can be employed in various high-speed and precision-demanding applications such as:

  • Data Acquisition Systems (DAS)
  • Battery-operated Equipment
  • Medical Instruments
  • Industrial Control Systems
  • Portable Instrumentation

Reliability and Support

As with all Texas Instruments products, the ADS7818EB/250 is built to high-quality standards, ensuring reliability and performance consistency. Customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to streamline the product integration process.

Ordering Information

To order the ADS7818EB/250 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the specific product code ADS7818EB/250 when making inquiries.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8980 $59.5920
9+ $12.2240 $110.0160
13+ $11.8420 $153.9460
18+ $11.4600 $206.2800
23+ $11.0780 $254.7940
31+ $9.9320 $307.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,952 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess