EN
  • EN
  • DE

ADS5121IZHK

Part No ADS5121IZHK
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 10-Bit, 40MSPS, 1.8V CMOS ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Sampling Rate 40M
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.65 V ~ 2 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 257-LFBGA
Manufacturer Package 257-BGA MICROSTAR (16x16)
Win Source Part Number 1141708-ADS5121IZHK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5121
Introduction Date May 13, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian ADS5121IZHK CAD Model

Description

The ADS5121IZHK is a cutting-edge Analog-to-Digital Converter (ADC) developed by Texas Instruments, designed for applications that demand high precision and fast data acquisition. This component is part of TI's extensive range of high-performance integrated circuits and is tailored for use in medical imaging, industrial automation, and communication systems.

Key Features

  • Resolution: The ADS5121IZHK boasts a 12-bit resolution, providing fine detail in the analog signals it converts.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), it ensures rapid data capture, making it suitable for high-speed signal processing tasks.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, which facilitates high-speed data transfer while minimizing noise and power consumption.
  • Power Efficiency: Designed with power efficiency in mind, the ADS5121IZHK operates with a low power consumption, making it ideal for portable and battery-operated devices.
  • Package: The converter comes in a compact BGA (Ball Grid Array) package, which allows for a reduced footprint on the PCB (Printed Circuit Board) and is suitable for space-constrained applications.

Applications

  • Medical Imaging Systems
  • Industrial Automation
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Test and Measurement Instruments

The ADS5121IZHK from Texas Instruments is an exemplary ADC that combines high-speed performance, precision, and power efficiency. Its robust design and versatile features make it an indispensable component for engineers and designers who require reliable data conversion in their sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8882 $65.6646
6+ $17.9595 $107.7570
9+ $17.3983 $156.5847
12+ $16.8370 $202.0440
16+ $16.2758 $260.4128
21+ $14.5921 $306.4341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess