EN
  • EN
  • DE

ADS1601IPFBT

Part No ADS1601IPFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 1.25MSPS Analog-to-Digital Converter | IC ADC 16BIT SIGMA-DELTA 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number ADS1601
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141674-ADS1601IPFBT
Manufacturer Homepage www.qimonda.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1601IPFBT CAD Model

Description

Product Overview: Texas Instruments ADS1601IPFBT

The ADS1601IPFBT is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is well-suited for a wide range of applications, including medical instrumentation, industrial process control, and scientific measurement systems, where accurate signal conversion is critical.

Featuring a cutting-edge delta-sigma architecture, the ADS1601IPFBT delivers a sampling rate of up to 2 MSPS (mega-samples per second), providing both speed and precision for demanding applications. Its high level of integration simplifies design and can help reduce system costs and power consumption.

Key Features:

  • High Resolution: With its 16-bit resolution, the ADS1601IPFBT ensures detailed and precise digital representation of the analog input signal.
  • Fast Sampling Rate: The device's 2 MSPS sampling rate enables the capture of high-frequency signals without sacrificing accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is ideal for battery-powered or energy-sensitive applications.
  • Differential Input: The differential input structure provides improved noise rejection, enhancing the ADC's performance in electrically noisy environments.
  • Flexible Interface: The ADS1601IPFBT features a parallel interface for easy integration with a wide range of microprocessors and digital systems.

Applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Control Systems
  • Data Acquisition Systems

The ADS1601IPFBT is available in a TQFP-48 package, ensuring a compact footprint for space-constrained applications. Its robust design and high reliability make it an excellent choice for systems requiring long-term stability and performance.

In summary, Texas Instruments' ADS1601IPFBT is a versatile and reliable ADC that offers designers the perfect balance between speed, precision, and power efficiency, making it a top choice for high-performance signal conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6002 $73.8006
5+ $20.1848 $100.9240
8+ $19.5541 $156.4328
11+ $18.9233 $208.1563
14+ $18.2925 $256.0950
19+ $16.4002 $311.6038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 522 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess