EN
  • EN
  • DE

ADS1261IRHBR

Part No ADS1261IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 24 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 32-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS1261
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49516-6, ADS1261IRHBR-ND, 296-49516-1, 296-49516-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910835-ADS1261IRHBR
Ultra Librarian 3D Model Ultra Librarian ADS1261IRHBR CAD Model

Description

The Texas Instruments ADS1261IRHBR is a highly integrated, precision Analog-to-Digital Converter (ADC) that offers a comprehensive feature set, making it an ideal choice for precision applications in instrumentation, industrial control systems, and medical devices. This ADC is designed to deliver high accuracy and low noise performance, ensuring reliable data acquisition in critical measurement tasks.

Key Features

  • Resolution: The ADS1261IRHBR boasts a 32-bit delta-sigma ADC with a flexible input multiplexer (MUX), which can handle up to 10 differential inputs, or 20 single-ended inputs, providing versatile channel configurations for various applications.
  • Data Rate: It offers data rates up to 38.4 kSPS, allowing for both high-speed and low-speed applications with configurable digital filtering options to optimize the balance between data rate and noise performance.
  • Integrated Features: This ADC includes several integrated features such as a programmable gain amplifier (PGA), a voltage reference, an oscillator, and temperature sensor, thereby reducing the need for external components and simplifying the design process.
  • Low Noise: With its low-noise performance, the ADS1261IRHBR ensures high-precision measurements, making it suitable for applications requiring high-resolution sensing and data acquisition.
  • Interface: The device supports SPI-compatible serial interface, which allows for easy communication with microcontrollers and digital systems.
  • Power Supply: It operates over a wide supply range from 2.3V to 5.5V, which makes it adaptable to various power environments and application requirements.
  • Small Form Factor: Housed in a compact VQFN (Very Thin Quad Flat No-Lead) package, the ADS1261IRHBR is optimized for space-constrained applications.

Applications

The precision and flexibility of the ADS1261IRHBR make it suitable for a wide range of applications, including:

  • Industrial process controls
  • Temperature and pressure measurement systems
  • Weigh scales and force gauges
  • Medical monitoring devices
  • Scientific instrumentation
  • Battery-powered and portable devices

Overall, the Texas Instruments ADS1261IRHBR is a versatile, high-performance ADC solution that delivers the accuracy and reliability required for the most demanding precision measurement applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1974 $64.7896
8+ $13.2902 $106.3216
12+ $12.8749 $154.4988
17+ $12.4595 $211.8115
21+ $12.0442 $252.9282
28+ $10.7983 $302.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess