EN
  • EN
  • DE

ADS1131ID

Part No ADS1131ID
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 16SOIC / 18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 80
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 3V ~ 5.3V
Voltage - Supply, Digital 3V ~ 5.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number ADS1131
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846437-ADS1131ID
Ultra Librarian 3D Model Ultra Librarian ADS1131ID CAD Model

Description

Product Overview: Texas Instruments ADS1131ID

The ADS1131ID from Texas Instruments is a high-precision, low-power, 18-bit analog-to-digital converter (ADC) that provides a comprehensive solution for demanding data acquisition systems. Designed with industrial and instrumentation applications in mind, the ADS1131ID is ideal for scenarios requiring high accuracy and minimal noise, such as temperature sensing with RTDs, pressure measurement, and precision data logging.

Key Features

  • High Resolution: The ADS1131ID boasts an 18-bit delta-sigma ADC, offering exceptional resolution for capturing minute signal variations, making it perfect for high-precision measurements.
  • Single-Cycle Settling: The device features a unique single-cycle settling design, enabling fast and accurate readings in time-critical applications.
  • Programmable Gain: With a programmable gain amplifier (PGA) that can be set from 1 to 16, this ADC can effectively scale smaller signals for more accurate digitization.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADS1131ID operates with a low current draw, preserving battery life in portable devices.
  • Flexible Data Rate: Users can select from multiple data rates, allowing for a trade-off between speed and resolution depending on the application requirements.
  • Internal Oscillator: The built-in oscillator eliminates the need for external timing components, simplifying circuit design and reducing system complexity.

Applications

  • Temperature Monitoring with RTDs or Thermocouples
  • Pressure Measurement Systems
  • Weigh Scales
  • Precision Data Logging
  • Medical Instrumentation
  • Factory Automation and Process Control

Technical Specifications

The ADS1131ID operates over a wide supply range of 2.7V to 5.5V and features a SPI-compatible serial interface for communication with microcontrollers or digital systems. It is available in a compact SO-8 package, making it suitable for space-constrained applications. The device also includes an onboard temperature sensor for thermal monitoring or compensation purposes.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess