EN
  • EN
  • DE

ADC121S101CIMFX

Part No ADC121S101CIMFX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter | IC ADC 12BIT SAR SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADC121S101
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139792-ADC121S101CIMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC121S101CIMFX CAD Model

Description

The ADC121S101CIMFX is a high-speed, single-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision and efficiency in a compact form factor. This ADC operates on a single power supply ranging from 2.7V to 5.25V, making it suitable for a wide range of applications, including battery-operated devices, data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring high accuracy in the digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 50 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals with high fidelity at a rapid pace, ideal for applications that require real-time data processing.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC121S101CIMFX offers an outstanding power efficiency, consuming a minimal amount of power without compromising performance.
  • Single Supply Operation: This device can operate from a single supply, simplifying the power design of the system it is integrated into.
  • Input Range: The input range for the ADC121S101CIMFX is determined by the supply voltage, providing flexibility in various application voltages.
  • Interface: It features a simple, SPI-compatible serial interface that allows for easy integration into existing digital systems.
  • Package: The ADC comes in a compact VSSOP (Very-Thin Shrink Small-Outline Package), which is ideal for space-constrained applications.

Applications

The Texas Instruments ADC121S101CIMFX is versatile and can be used in a variety of applications, including:

  • Portable instrumentation and battery-operated devices
  • Data acquisition systems
  • Medical instruments such as ECG and EEG monitors
  • Industrial process control and automation
  • Communication systems

With its combination of speed, precision, and low power consumption, the ADC121S101CIMFX from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their analog-to-digital conversion in their products.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4290 $51.0090
44+ $2.2753 $100.1132
69+ $2.1984 $151.6896
98+ $2.0447 $200.3806
128+ $1.9678 $251.8784
159+ $1.8909 $300.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,430 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess