The 74LVC1G86DBVR is a high-performance, single 2-input exclusive-OR gate integrated circuit (IC) from Texas Instruments. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. Designed for use in a wide range of digital applications, the 74LVC1G86DBVR is particularly suited for portable electronics due to its low power consumption and small footprint.
Key Features
- Operating Voltage: The device operates at a voltage range of 1.65V to 5.5V, making it versatile for various logic level integrations.
- High Speed: With a typical propagation delay of only 3.7ns at 3.3V, this gate provides high-speed operation, essential for modern digital circuits.
- Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered devices.
- SOT-23-5 Package: The 74LVC1G86DBVR comes in a small outline transistor (SOT-23-5) package, which is ideal for space-constrained applications.
- 5V Tolerant Inputs: Inputs can tolerate up to 5V even when the device is operating at a lower voltage, providing interface flexibility with higher voltage systems.
- High Drive Strength: Outputs can drive up to 50mA at 4.5V, allowing the device to drive multiple loads or LEDs.
- Latch-Up Performance: It has a latch-up performance that exceeds 100mA per JESD 78, Class II, offering robustness in complex circuits.
- ESD Protection: The device includes electrostatic discharge (ESD) protection exceeding JESD 22, ensuring durability during handling and operation.
Applications
The 74LVC1G86DBVR is suitable for a variety of applications, including:
- Portable devices
- Computing peripherals
- Telecommunications
- Data processing
- Control systems
- Medical equipment
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The 74LVC1G86DBVR is manufactured to the highest standards, ensuring consistent performance and longevity in your electronic designs.