EN
  • EN
  • DE

74CB3T3306DCURE4

Part No 74CB3T3306DCURE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC FET BUS SWITCH DUAL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1007891-74CB3T3306DCURE4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74CB3T3306DCURE4 CAD Model

Description

74CB3T3306DCURE4 - Texas Instruments Low-Voltage FET Bus Switch

The 74CB3T3306DCURE4 is a high-quality low-voltage single-pole double-throw (SPDT) bus switch designed by Texas Instruments. This advanced switch is part of the 74CB series, known for its low power consumption and high-speed operation. The device is particularly suitable for applications that require the efficient routing of signals with minimal distortion and attenuation.

Constructed with advanced silicon-gate CMOS technology, the 74CB3T3306DCURE4 ensures a high degree of durability and performance stability. The switch operates with a supply voltage ranging from 2.3V to 3.6V, making it compatible with a variety of low-voltage applications, including portable electronics and battery-operated devices.

The 74CB3T3306DCURE4 is characterized by its 5-ohm switch connection between two ports with minimal ON-state resistance, providing excellent signal integrity. Its low power consumption is a key feature, as it draws a very minimal quiescent current, thus extending the battery life of portable devices.

Featuring a quick switch speed, the 74CB3T3306DCURE4 is capable of toggling states with minimal propagation delay, which is essential for high-speed data transmission and signal processing applications. Additionally, the device boasts an ESD protection circuit, safeguarding it against electrostatic discharges that can occur during handling or operation.

This bus switch is available in a space-saving 8-pin USON package, making it an excellent choice for applications where board space is at a premium. The compact footprint allows for high-density mounting, which is crucial for modern electronic designs.

In summary, the 74CB3T3306DCURE4 from Texas Instruments is an exemplary switch solution that offers low-voltage operation, fast switching speeds, high signal integrity, and ESD protection. It is an ideal component for designers looking to enhance the performance of their digital switching applications while maintaining power efficiency and saving on board space.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess