EN
  • EN
  • DE

74AC16245DLR

Part No 74AC16245DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 16BIT BUS TXRX 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764914-74AC16245DLR
Family Name 74AC16245
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC16245DLR CAD Model

Description

The 74AC16245DLR is a high-performance, 16-bit transceiver from Texas Instruments, designed to meet the rigorous demands of high-speed data transfer and signal conditioning. This integrated circuit is part of the advanced CMOS (AC) logic family, offering a blend of speed and power efficiency that makes it suitable for a wide range of applications, including telecommunication, computing, and industrial systems.

Key Features

  • Bi-Directional Interface: The 74AC16245DLR can transfer data in both directions, featuring separate input and output enable signals for flexible control over data flow.
  • High-Speed Operation: With its advanced AC logic, it is capable of operating at high speeds, which is essential for modern digital systems that require fast data throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with mixed-voltage environments.
  • Non-Inverting Buffers: The transceiver features non-inverting buffers, providing a straightforward interface without the need to account for signal inversion.
  • Output Drive Capability: Capable of driving heavy loads, the 74AC16245DLR can handle a substantial output current, allowing it to drive lines with higher capacitance or lower resistance.
  • Package Type: The device comes in a 48-pin SSOP (DLR) package, which is suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The versatility of the 74AC16245DLR makes it a prime choice for various applications where reliable and efficient bidirectional data transfer is required. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Microprocessor or microcontroller bus interfaces
  • Memory interface applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74AC16245DLR is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency across a wide range of environmental conditions. For engineers and designers looking for a robust and efficient solution for their data transfer needs, the 74AC16245DLR transceiver is an excellent choice.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Lowest to $1.6632
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0343 $50.8575
60+ $1.6692 $100.1520
93+ $1.6171 $150.3903
128+ $1.5649 $200.3072
166+ $1.5127 $251.1082
222+ $1.3562 $301.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess