EN
  • EN
  • DE

TAA755A5501-001

Part No TAA755A5501-001
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS MALE TO FMALE 1.64'  /  Cable Assembly 1.64' (500.00mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 5
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation A
2nd Connector Mounting Type Free Hanging (In-Line)
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Violet
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number TAA75
RoHS Status Request inventory verification
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names -1076-TAA755A5501-001,M12A5-MS-FS-PUR-0.5M,17-TAA755A5501-001
Standard Package 5
Win Source Part Number 1042299-TAA755A5501-001
Ultra Librarian 3D Model Ultra Librarian TAA755A5501-001 CAD Model

Description

The TE Connectivity AMP Connectors TAA755A5501-001 is a circular cable assembly that is part of the M12 series.

  • Series: M12
  • Shielded: Yes
  • Ingress Protection: IP67 (Waterproof and Dust-tight)
  • Length: 1.64' (500.00mm)
  • Material: Polyurethane (PUR)
  • Environment: Industrial
  • Package: Bag
  • First Connector: Male Pins Receptacle
  • Second Connector: Female Sockets Plug
  • Alternative Part: TAA755A5501-001TAA755A5501-001
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS RCPT TO WIRE 1.64'
Need more? Email Us
Bulgin
EEPROM FLEX 05M 12 POLE PIN
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
HARTING
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess