EN
  • EN
  • DE

T84S17D214-05

Part No T84S17D214-05
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 195983-T84S17D214-05
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T84S17D214-05 CAD Model

Description

The T84S17D214-05 is a hermetically sealed time delay relay manufactured by TE Connectivity. It's designed to provide a precise and reliable time delay function in various applications. These relays are known for their rugged construction and ability to withstand harsh environmental conditions. They are engineered to offer stable and consistent performance over a wide temperature range and are resistant to shock and vibration.

Applications

  • Military and Aerospace: Specifically used in equipment that requires robust and reliable timing functions, such as guidance systems, communication devices, and control panels.
  • Industrial Control Systems: Integrated into automation equipment, process control systems, and safety interlocks where precise time delays are critical for operational efficiency and safety.
  • Transportation: Utilized in railway signaling, automotive control systems, and aviation electronics for timing critical functions.
  • Medical Equipment: Found in medical devices requiring accurate timing sequences, such as diagnostic equipment and therapeutic devices.

Features

  • Hermetically Sealed: Provides complete protection against environmental contaminants like moisture, dust, and corrosive gases, ensuring long-term reliability.
  • Fixed Time Delay: Offers a precise and consistent time delay, factory set to a specific duration (likely around 5 seconds, inferred from similar models).
  • Wide Operating Temperature Range: Designed to function reliably in extreme temperature conditions, making it suitable for demanding environments.
  • High Shock and Vibration Resistance: Engineered to withstand significant mechanical stress, ensuring stable performance in mobile or high-vibration applications.
  • Compact Size: Allows for easy integration into densely packed electronic systems.
  • Durable Construction: Built with high-quality materials to ensure long service life and resistance to wear and tear.

Benefits

  • Enhanced Reliability: The hermetic seal significantly extends the lifespan of the relay and minimizes the risk of failure due to environmental factors.
  • Precise Timing: The fixed time delay ensures accurate and repeatable timing sequences, critical for precise control and automation.
  • Robust Performance: High resistance to shock, vibration, and extreme temperatures guarantees reliable operation in harsh environments.
  • Reduced Maintenance: The durable construction and hermetic seal minimize the need for frequent maintenance and replacements.
  • Improved System Safety: Accurate timing sequences contribute to the safe and efficient operation of critical systems and equipment.

Additional Details

This time delay relay typically operates on a DC voltage (likely 28VDC based on similar TE Connectivity products for military/aerospace applications). The hermetic sealing is achieved through a glass-to-metal seal. The specific time delay is factory set and cannot be adjusted by the user. The relay's contacts are designed for high current carrying capacity, suitable for switching a variety of loads. It is designed to meet stringent military and aerospace standards for reliability and performance. The relay typically features screw terminals or solder pins for secure and reliable connection to the circuit.

You May Also Be Interested in

Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess