EN
  • EN
  • DE

SMD050F-2

Part No SMD050F-2
Manufacturer TE Connectivity
Catalog PTC Resettable Fuses
Description PTC Resettable Fuse 0.5A(hold) 1A(trip) 60VDC 10A 1.7W 4s 0.35Ohm SMD Solder Pad 2920 T/R Automotive / POLYSWITCH 0.50A HOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Standard Package 1
Category Circuit Protection
Family PTC Resettable Fuses
Series PolySwitch
Packaging Reel
Voltage - Max 60V
Current - Max 10A
Current - Hold (Ih) (Max) 500mA
Current - Trip (It) 1A
R Min/Max 0.350 ~ 1.400 Ohm
Time to Trip 4s
Package 2-SMD
Catalog PolySwitch Surface Mount
Win Source Part Number 084123-SMD050F-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Portable Devices
Family Name SMD
Introduction Date August 10, 2016
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SMD050F-2 CAD Model

Description

SMD050F-2 from TE Connectivity is a PTC resettable fuse designed for circuits that need reusable overcurrent protection in compact electronic assemblies. Components in this category are commonly selected for power inputs, battery-powered devices, telecom interfaces, consumer electronics, industrial controls, and peripheral ports where temporary fault conditions can occur and automatic reset behavior is preferred over one-time fuse replacement. For engineers, this type of device helps support serviceability, reduce maintenance events, and improve protection strategy in space-constrained designs. TE Connectivity is a widely recognized supplier in circuit protection, making this part relevant for both new development and sustaining programs. The current lifecycle status for SMD050F-2 is information not available, so teams should confirm availability and long-term supply directly with the manufacturer or authorized channels before locking it into production. RoHS compliance status is also information not available in the provided data and should be verified using the latest official datasheet or manufacturer compliance documentation.

You May Also Be Interested in

Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to €0.2004
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to €0.0531
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Lowest to €0.5727
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to €0.0759
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to €0.0623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ €0.1892 €46.3493
590+ €0.1552 €91.5925
915+ €0.1504 €137.6097
1,260+ €0.1455 €183.3863
1,630+ €0.1407 €229.3349
2,180+ €0.1262 €275.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,562 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess