EN
  • EN
  • DE

QRW040A0Y641-BH

Part No QRW040A0Y641-BH
Manufacturer TE Connectivity
Catalog Power Supplies Board Mount DCDC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 046004-QRW040A0Y641-BH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QRW040A0Y641-BH CAD Model

Description

The QRW040A0Y641-BH is a non-isolated DC-DC converter from TE Connectivity's point-of-load (POL) series. It's engineered to deliver efficient and reliable power conversion for a variety of applications where a compact footprint and high performance are crucial. This converter is designed for easy integration and stable operation in demanding environments.

Applications:

  • Data Centers: Used to power servers, storage devices, and networking components, ensuring stable operation.
  • Telecommunications: Provides power to telecom infrastructure such as base stations, routers, and switches.
  • Industrial Automation: Powers PLCs (Programmable Logic Controllers), sensors, and other industrial control devices.
  • Networking Equipment: Ideal for powering Ethernet switches, routers, and other network components.
  • Embedded Systems: Used in embedded systems requiring high efficiency and a small form factor.

Features:

  • High Efficiency: Optimized for high power conversion efficiency, minimizing heat dissipation and energy waste.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages for design flexibility.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Includes overcurrent protection to safeguard the converter and the load.
  • Overtemperature Protection: Features thermal shutdown to protect against overheating.
  • Remote On/Off Control: Enables remote control of the converter's operation for added flexibility.

Benefits:

  • Reduced Energy Consumption: High efficiency leads to lower energy consumption and reduced operating costs.
  • Improved System Reliability: Integrated protection features enhance system reliability and prevent damage.
  • Simplified System Design: Compact size and wide input voltage range simplify system design and integration.
  • Enhanced Thermal Performance: Minimal heat dissipation contributes to improved thermal performance.
  • Flexible Operation: Adjustable output voltage and remote on/off control provide operational flexibility.

Additional Details:

The QRW040A0Y641-BH is designed for surface-mount technology (SMT) assembly. For detailed specifications, including input voltage range, output voltage range, maximum output current, switching frequency, and operating temperature range, refer to the product datasheet from TE Connectivity. Ensure compliance with recommended soldering profiles during assembly. This converter is designed to meet industry safety and EMC standards. Always consult the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.3201 $100.3201
2+ $97.1851 $194.3702
3+ $94.0500 $282.1500
4+ $90.9151 $363.6604
5+ $81.5100 $407.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess