EN
  • EN
  • DE

CFR200J2K2

Part No CFR200J2K2
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 2.20K OHM 2W 5% AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity Passive Product
Packaging Tape & Box (TB)
Resistance 2.2 kOhms
Tolerance ±5%
Power (Watts) 2W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package Axial
Supplier Device Package Axial
Dimension 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
Number of Terminations 2
Manufacturer Pack Quantity 2,000
MSL Level Not Applicable
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802755-CFR200J2K2
Ultra Librarian 3D Model Ultra Librarian CFR200J2K2 CAD Model

Description

This TE Connectivity Passive Product carbon film resistor is a high-quality electronic component.

  • Resistance: 2.2 kOhms
  • Tolerance: ±5%
  • Power Rating: 2W
  • Terminations: 2
  • Mounting: axial
  • Packaging: tape & box (TB)
  • Temperature Coefficient: 0/ -450ppm/°C
  • Operating Temperature Range: -55°C to 155°C
  • Dimensions: 0.217" Dia x 0.630" L (5.50mm x 16.00mm)
  • Pack Quantity: 2,000 pieces
  • Supply and Demand: balance

You May Also Be Interested in

VPG Foil Resistors
RES 10 OHM 0.3W 0.1% RADIAL
Need more? Email Us
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Vishay
SFERNICE FIXED RESISTORS / 7.5 Ohms ±5% 100W Through Hole Resistor TO-247-2 Automotive AEC-Q200, Non-Inductive Thick Film
Need more? Email Us
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1822 $50.1050
670+ $0.1495 $100.1650
1,040+ $0.1448 $150.5920
1,430+ $0.1401 $200.3430
1,850+ $0.1355 $250.6750
2,470+ $0.1215 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess