EN
  • EN
  • DE

747951-1

Part No 747951-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB RECEPT 9POS W/O CONT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Packaging Bulk
Part Status Obsolete(EOL)
Connector Style D-Sub
Connector Type Receptacle for Female Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Features Backshell, Shielded
Shell Material, Finish Steel, Tin Plated
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Win Source Part Number 764786-747951-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 747951-1 CAD Model

Description

TE Connectivity AMP Connectors AMPLIMITE HDP-20 series from TE Connectivity AMP Connectors presents its with Win Source Part Number 764786-747951-1.

  • Connector Type: Receptacle
  • Contact Type: Female contacts
  • Backshell: Yes
  • Shielded: Yes
  • Positions: 9
  • Rows: 2
  • Contact Type: Signal
  • Contacts Included: No
  • Connector Style: D-Sub
  • Mounting: Free-hanging (in-line)
  • Flange Feature: Cable side (4-40)
  • Shell Material: Steel
  • Shell Finish: Tin plated
  • Dielectric Material: Polyamide (PA), Nylon, Glass Filled
  • Obsolete (EOL): Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol CONEC
CONN D-SUB HD HOUSING RCPT 26POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD HOUSING PLUG 44POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING PLUG 25POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING PLUG 2POS
Lowest to $3.5135
TE Connectivity
CONN D-SUB HD HOUSING RCPT 44POS
Lowest to $10.5722
NorComp Inc.
CONN D-SUB HOUSING PLUG 37POS
Need more? Email Us
Amphenol CONEC
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
TE Connectivity
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess