EN
  • EN
  • DE

QS50013N

Part No QS50013N
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description QS5-600-24-T5H / Enclosed AC DC Converters 1 Output 24V 24V 24V 24V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series QS
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 24V
Voltage - Output 2 24V
Voltage - Output 3 24V
Voltage - Output 4 24V
Voltage - Output 5 24V
Voltage - Output 6 24V
Current - Output 1 25 A
Current - Output 2 25 A
Current - Output 3 25 A
Current - Output 4 25 A
Current - Output 5 25 A
Current - Output 6 25 A
Power (Watts) 600W
Applications ITE (Commercial), Laboratory
Voltage - Isolation 4 kV
Efficiency 91%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Remote On/Off, Remote Sense, Standby Output
Mounting Type Chassis Mount
Dimension 10.63" L x 5.00" W x 2.49" H (270.0mm x 127.0mm x 63.3mm)
Standard Number 60950-1; 61010-1; 62368-1
Minimum Load Required No
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9540
Other Names 285-QS50013N
Standard Package 1
Win Source Part Number 1185671-QS50013N
Ultra Librarian 3D Model Ultra Librarian QS50013N CAD Model

Description

The TDK-Lambda Americas Inc QS50013N is a power supply converter suitable for use in ITE (Commercial) and laboratory applications.

  • Application: ITE (Commercial) and laboratory
  • Power Output: 600W
  • Efficiency: 91%
  • Adjustable Output: Yes
  • Remote On/Off: Yes
  • Remote Sense: Yes
  • Standby Output: Yes
  • Multiple Voltage Outputs: Yes
  • RoHS Compliant: Yes
  • Standard Numbers: 60950-1, 61010-1, and 62368-1

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess