EN
  • EN
  • DE

DRL10-24-1

Part No DRL10-24-1
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (B - D)
Description AC/DC CONVERTER 24V 10W  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Industrial, DIN Rail Power Supplies
Mfr TDK-Lambda Americas Inc
Series DRL (10-100W)
Package Bulk
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 120V
DC Voltage - Input (Max) 373V
Voltage - Output 1 24V
Current - Output (Max) 420mA
Power (Watts) 10W
Voltage - Isolation 3 kV
Applications Hazardous Locations, ITE (Commercial)
Efficiency 87%
Temperature Range - Operating -20°C ~ 71°C (With Derating)
Features Universal Input
Dimension 2.19" L x 0.71" W x 3.58" H (55.6mm x 18.0mm x 91.0mm)
Approval Agency CE
Base Product Number DRL10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Other Names 285-2644
Standard Package 1
Win Source Part Number 1113290-DRL10-24-1
Ultra Librarian 3D Model Ultra Librarian DRL10-24-1 CAD Model

Description

The DRL10-24-1 is a DIN Rail Power Supply by TDK-Lambda Americas Inc.

  • Manufacturer: TDK-Lambda Americas Inc.
  • Type: DIN Rail Power Supply
  • Power: 10W
  • Input: Universal
  • Application: Hazardous Locations and ITE (Commercial)
  • Voltage Isolation: 3 kV
  • Efficiency: 87%
  • Output: Single Output
  • Maximum Current: 420mA
  • Voltage Output: 24V
  • Temperature Range: -20°C ~ 71°C (With Derating)
  • Dimensions: 2.19" L x 0.71" W x 3.58" H (55.6mm x 18.0mm x 91.0mm)
  • Approvals: CE
  • AC Input Voltage: 85 ~ 264 VAC
  • DC Input Voltage: 120V to 373V

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
AVX Corporation
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
Chilisin
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
Conexant Systems
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess