EN
  • EN
  • DE

VLS2010ET-6R8N

Part No VLS2010ET-6R8N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408200-VLS2010ET-6R8N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS2010ET-6R8N CAD Model

Description

The VLS2010ET-6R8N is a wire-wound inductor manufactured by TDK Corporation, primarily used in power circuit applications. Its key characteristics include a compact design and stable inductance across varying temperatures and currents, making it a reliable component for electronic devices, particularly where space is limited and consistent performance is essential.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filters
  • Buck and boost converters
  • General-purpose power management circuits

Features

  • Small footprint: 2.0 x 1.0 x 1.0 mm
  • Magnetically shielded structure
  • Excellent inductance stability over temperature changes
  • High rated current capacity
  • Compliant with RoHS standards

Benefits

  • Space-saving design allows for higher component density on PCBs.
  • Consistent performance under different temperature conditions ensures reliable operation.
  • Reduced EMI due to the shielded construction.
  • Improved power efficiency thanks to low DC resistance.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

Inductance: 6.8 μH
Tolerance: ±30%
DC Resistance (DCR): 0.325 Ω (typical)
Rated Current (Irms): 0.27 A
Saturation Current (Isat): 0.3 A
Operating Temperature Range: -40°C to +125°C (including self-temperature rise)

The VLS2010ET-6R8N inductor is built using high-quality materials and precise manufacturing techniques to guarantee long-term reliability and stable electrical characteristics. The magnetically shielded construction is particularly beneficial in applications where electromagnetic interference must be minimized. The small size and robust performance characteristics make it a suitable choice for power management in compact electronic devices.

You May Also Be Interested in

Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess