EN
  • EN
  • DE

VLP8040T-4R7N

Part No VLP8040T-4R7N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408196-VLP8040T-4R7N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP8040T-4R7N CAD Model

Description

The VLP8040T-4R7N is a wire-wound power inductor manufactured by TDK Corporation. This inductor is designed for DC-DC converters and power management circuits in various electronic applications where high efficiency and compact size are important.

Applications

  • DC-DC converters in portable electronic devices
  • Power supplies for SSDs and HDDs
  • Voltage regulators in mobile devices
  • Point-of-Load (POL) converters
  • Power management systems in general electronic circuits

Features

  • Compact Size: 8.0 x 8.0 x 4.0 mm dimensions
  • Inductance: 4.7 µH
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency
  • Shielded Construction: Minimizes electromagnetic interference (EMI)
  • Operating Temperature Range: Typically -40°C to +125°C (Consult Datasheet)
  • RoHS Compliant: Environmentally friendly, lead-free

Benefits

  • Improved Power Efficiency: Low DCR minimizes resistive losses, leading to longer battery life in portable devices
  • Reduced Electromagnetic Interference: Shielded construction helps prevent EMI issues in sensitive circuits
  • Space-Saving Design: Compact form factor enables higher component density on circuit boards
  • Reliable Performance: Stable operation across a wide range of temperatures
  • Simplified Assembly: Surface-mount design is compatible with automated manufacturing processes

Additional Details

The VLP8040T-4R7N inductor uses a ferrite core material. The shielded construction involves a magnetic resin that surrounds the coil to contain the magnetic field and minimize EMI. The "4R7N" designation indicates a 4.7 µH inductance value. Please consult the datasheet for precise electrical specifications, including DC resistance, saturation current, and rated current.

Specific Electrical Characteristics:

  • Inductance: 4.7 µH (measured at a specified frequency, typically 1 MHz)
  • DC Resistance (DCR): Consult the datasheet for the exact DCR value.
  • Saturation Current (Isat): Consult the datasheet for Isat.
  • Rated Current (Irms): Consult the datasheet for Irms.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess