EN
  • EN
  • DE

VLF403212MT-4R7M

Part No VLF403212MT-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 4.7UH 1.85A 120MOHM SM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 4.7 µH Shielded Wirewound Inductor 1.85 A 120mOhm Max Nonstandard
Manufacturer TDK Corporation
Series VLF-M
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 445-17149-ND, VLF403212MT-4R7M-ND, 445-17149-6, 445-17149-1, 445-17149-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938692-VLF403212MT-4R7M
Ultra Librarian 3D Model Ultra Librarian VLF403212MT-4R7M CAD Model

Description

The VLF403212MT-4R7M is a wire-wound ferrite power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits, offering excellent inductance characteristics and high current handling capabilities in a compact size.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Noise filters
  • Buck-boost converters

Features

  • Magnetically shielded construction: Reduces electromagnetic interference (EMI).
  • High current capability: Designed to handle high current without saturation.
  • Compact size: Allows for high-density mounting.
  • Wire-wound construction: Provides stable inductance characteristics.
  • Ferrite core: Offers high efficiency and low core loss.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic radiation, improving system performance.
  • Efficient power conversion: Low core loss and high current capability enhance power efficiency.
  • Space saving: Compact size allows for miniaturization of electronic devices.
  • Stable performance: Wire-wound construction ensures consistent inductance values.
  • Reliable operation: High current handling and robust design provide reliable performance.

Specifications

While exact specifications require referring to the official TDK datasheet for the VLF403212MT-4R7M, typical specifications include:

  • Inductance: 4.7 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): Typically around 0.07 ohms
  • Rated Current: Typically around 2.2 Amps
  • Saturation Current: Typically around 3.0 Amps
  • Self-Resonant Frequency (SRF): Typically around 60 MHz
  • Operating Temperature Range: -40°C to +125°C
  • Dimensions: 4.0 mm x 4.0 mm x 1.2 mm

The VLF403212MT-4R7M from TDK is a reliable and efficient inductor choice for power supply and filtering applications. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6486 $58.2692
54+ $2.1732 $117.3528
83+ $2.1053 $174.7399
114+ $2.0374 $232.2636
147+ $1.9695 $289.5165
197+ $1.7658 $347.8626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess