EN
  • EN
  • DE

VLF4014AT-331MR13-1

Part No VLF4014AT-331MR13-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408163-VLF4014AT-331MR13-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF4014AT-331MR13-1 CAD Model

Description

The VLF4014AT-331MR13-1 is a wire-wound inductor from TDK Corporation's VLF series, designed for power circuits in compact electronic devices. The '331M' suggests an inductance of 330µH (33 x 10^1) with a specified tolerance. The 'R13-1' likely refers to the rated current or a particular revision of the product. These inductors are known for their small size and magnetically shielded construction.

Applications:

  • DC-DC converters in portable devices: Ideal for use in smartphones, tablets, wearables, and other battery-powered electronics.
  • Power management circuits: Used for voltage regulation and ripple filtering in power supplies.
  • High-frequency power inductors: Suited for applications requiring high efficiency in a small form factor.
  • Noise filtering in power lines: Reduces electromagnetic interference (EMI).

Features:

  • Compact Size: Small dimensions optimized for space-constrained applications.
  • Magnetically Shielded: Reduces electromagnetic interference.
  • High Current Capability: Designed to handle relatively large currents for its size.
  • Excellent Inductance Stability: Maintains stable inductance over a range of temperatures and frequencies.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

  • Space Saving: Enables smaller and more compact electronic devices.
  • Reduced EMI: Improves device performance and reliability by minimizing interference.
  • Efficient Power Conversion: Contributes to energy efficiency in DC-DC converters.
  • Reliable Performance: Provides stable and consistent operation in various conditions.
  • Environmental Compliance: Meets environmental regulations concerning lead content.

Specifications:

The VLF4014AT-331MR13-1 has an inductance of 330µH. Its approximate dimensions are 4.0mm x 4.0mm x 1.4mm. It's designed for reflow soldering. It features a shielded construction. The rated current and DC resistance are specific to this part number and are typically found in the TDK datasheet. The operating temperature range is also specified within the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess