EN
  • EN
  • DE

TDK73K224L-28IH

Part No TDK73K224L-28IH
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363520-TDK73K224L-28IH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDK73K224L-28IH CAD Model

Description

The TDK73K224L-28IH is a common mode choke manufactured by TDK Corporation, specifically designed to mitigate common mode noise in electronic circuits. This choke effectively attenuates common mode interference while minimizing its impact on differential mode signals, thereby preserving signal integrity. Its robust design and high performance make it suitable for applications such as power supplies, communication lines, and industrial control systems.

Applications

  • Power Supplies: Filters common mode noise in AC-DC and DC-DC power supplies, ensuring a stable and clean power source.
  • Communication Lines: Reduces noise in communication interfaces like USB, Ethernet, and CAN bus, improving signal quality and reliability.
  • Industrial Automation: Used in industrial control systems to suppress noise, enhancing the accuracy and reliability of automated processes.
  • Consumer Electronics: Integrated into audio devices, televisions, and other consumer products to minimize noise interference and improve performance.
  • LED Lighting Systems: Mitigates noise in LED lighting systems, contributing to improved efficiency and reduced electromagnetic interference (EMI).

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation, ensuring that differential mode signals are transmitted with minimal loss.
  • Compact Size: Designed for space-efficient integration into electronic devices.
  • High Current Capacity: Capable of handling substantial current loads without performance degradation.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental standards, restricting the use of hazardous substances.
  • Surface Mount Package: Designed for easy and efficient surface mount assembly on printed circuit boards.

Benefits

  • Improved Signal Integrity: Enhances signal clarity and reduces noise-induced errors, leading to improved overall system performance.
  • Increased System Reliability: Protects sensitive components from noise-related damage and malfunction, ensuring greater system stability.
  • Reduced EMI Emissions: Helps electronic devices meet regulatory requirements for electromagnetic interference (EMI), ensuring compliance.
  • Stable Power Delivery: Ensures a clean and stable power supply, improving the efficiency and lifespan of electronic equipment.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs with minimal modifications, reducing design complexity.
  • Cost-Effective Noise Suppression: Offers a reliable and efficient noise suppression solution at a competitive price point, maximizing value.

Additional Details

The TDK73K224L-28IH common mode choke utilizes a ferrite core material specifically chosen for its effective noise suppression capabilities within the targeted frequency range. Its design minimizes parasitic capacitance and leakage inductance to optimize performance. The compact size and surface mount package facilitate automated assembly processes and high-density circuit board layouts. Specific technical specifications, including inductance values, DC resistance, and rated current, should be verified from the official TDK datasheet to ensure suitability for the intended application. This component is a critical element in achieving electromagnetic compatibility (EMC) and ensuring reliable operation in noisy environments. The choke is designed to operate within a specific temperature range and withstand various environmental conditions. Proper implementation of the choke in the circuit is crucial to maximize its noise suppression effectiveness.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess