EN
  • EN
  • DE

SLN2712T-100KR35-TPF

Part No SLN2712T-100KR35-TPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190538-SLN2712T-100KR35-TPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLN2712T-100KR35-TPF CAD Model

Description

The SLN2712T-100KR35-TPF is a TDK Corporation power inductor designed for various power supply and DC-DC converter applications. This inductor is characterized by its compact size and robust construction, making it suitable for use in space-constrained and demanding environments. Its shielded design minimizes electromagnetic interference (EMI), contributing to the overall stability and performance of the electronic system.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power supplies: Employed in regulated power supplies for electronic devices.
  • Portable devices: Suitable for smartphones, tablets, and other battery-powered devices.
  • Automotive electronics: Utilized in automotive power management systems.
  • LED lighting: Used in LED driver circuits.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Compact size: Enables high-density circuit designs.
  • High current capability: Supports high current applications.
  • Low DC resistance (DCR): Reduces power loss and improves efficiency.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Improved EMI performance: Shielded construction reduces noise and interference.
  • Space saving: Compact size allows for smaller and more efficient designs.
  • Increased efficiency: Low DCR minimizes power dissipation, enhancing overall efficiency.
  • Reliable operation: Robust construction ensures stable performance in harsh environments.
  • Easy integration: SMT design simplifies assembly and integration processes.

Additional Details

The SLN2712T-100KR35-TPF inductor has an inductance value of 10μH (100 followed by K which is *1000) with a tolerance of ±10%. The 'R35' likely signifies a specific series or manufacturing characteristic. Its operating temperature range is typically between -40°C and +125°C, making it suitable for a wide range of industrial and commercial applications. The specific saturation current and rated current depend on the exact operating conditions and should be verified from the manufacturer's datasheet to ensure reliable operation and prevent overheating. It is compliant with RoHS standards, ensuring it is free from hazardous substances. The package is designed for automated assembly, allowing for cost-effective and high-volume manufacturing.

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess