EN
  • EN
  • DE

SLF12555T-681MR43

Part No SLF12555T-681MR43
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 741779-SLF12555T-681MR43
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF12555T-681MR43 CAD Model

Description

The SLF12555T-681MR43 is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits, DC-DC converters, and other applications requiring high current handling and low DC resistance.

Applications:

  • DC-DC Converters: Used as an energy storage element in step-up (boost) and step-down (buck) converters.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Voltage Regulators: Used in voltage regulators to smooth output voltage and reduce ripple.
  • Noise Filtering: Employed in noise filtering circuits to suppress unwanted frequencies.
  • Automotive Electronics: Suitable for use in automotive applications requiring robust components.

Features:

  • Inductance: 680 μH (681)
  • Tolerance: ±20%
  • Saturation Current: High saturation current rating, designed for high current applications.
  • Shielded Construction: Shielded to minimize EMI (Electromagnetic Interference).
  • Low DC Resistance: Low DCR for high efficiency.
  • Operating Temperature: Wide operating temperature range, suitable for harsh environments.
  • Surface Mount: Designed for surface mount assembly.

Benefits:

  • High Efficiency: Low DC resistance minimizes power loss, resulting in high efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference.
  • High Current Handling: Capable of handling high currents without saturation.
  • Reliable Performance: Designed for reliable operation in harsh environments.
  • Compact Size: Offers a compact size for space-constrained applications.

Additional Details:

The SLF12555T-681MR43 has dimensions of approximately 12.5 x 12.5 x 5.5 mm. The saturation current and rated current will vary depending on the specific conditions. It is important to consult the datasheet for the specific ratings. The inductor is typically constructed with a ferrite core. The terminals are designed for reliable soldering to the PCB. The inductor is RoHS compliant. The shielded construction helps to prevent interference with other nearby components. The 'T' in the part number likely signifies tape and reel packaging for automated assembly.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2968 $57.8760
475+ $0.2437 $115.7575
740+ $0.2356 $174.3440
1,020+ $0.2275 $232.0500
1,310+ $0.2206 $288.9860
1,755+ $0.1975 $346.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess