EN
  • EN
  • DE

SLF0905TTEBY2mH

Part No SLF0905TTEBY2mH
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190412-SLF0905TTEBY2mH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF0905TTEBY2mH CAD Model

Description

Overview

The SLF0905TTEBY2mH is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in various power management applications, including DC-DC converters and power supply circuits. Its shielded construction effectively minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments. The compact size allows for efficient use of board space in high-density electronic designs.

Applications

      
  • DC-DC Converters: Used in step-up, step-down, and inverting converters to regulate voltage levels.
  •   
  • Power Supplies: Essential for stable and efficient power delivery in electronic devices.
  •   
  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices requiring compact components.
  •   
  • Audio Equipment: Employed in audio amplifiers and filtering circuits to minimize noise and distortion.
  •   
  • LED Lighting: Used in LED drivers to regulate current and ensure consistent light output.

Features

      
  • Shielded Construction: Minimizes electromagnetic interference (EMI) to prevent noise from affecting other components.
  •   
  • Compact Size: Allows for high-density mounting on PCBs, saving valuable board space.
  •   
  • High Current Capacity: Capable of handling significant current loads without saturation.
  •   
  • Low DC Resistance (DCR): Reduces power loss, improving overall efficiency and reducing heat generation.
  •   
  • Excellent Temperature Stability: Maintains stable performance across a wide range of operating temperatures.

Benefits

      
  • Reduced Electromagnetic Interference (EMI): The shielded design minimizes unwanted noise, ensuring clean and reliable operation of sensitive circuits.
  •   
  • Improved Efficiency: Low DCR minimizes power loss, leading to higher energy efficiency and reduced heat dissipation.
  •   
  • Space Savings: The compact size allows for more components to be placed on the PCB, reducing the overall size of the device.
  •   
  • Stable Performance: Excellent temperature stability ensures consistent performance even in harsh operating conditions.
  •   
  • Versatile Application: Suitable for a wide range of power management applications, including DC-DC converters, power supplies, and filtering circuits.

Additional Details

The SLF0905TTEBY2mH inductor typically utilizes a ferrite core material, providing a balance of high inductance and current handling capabilities. It is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes. It adheres to RoHS compliance, ensuring it does not contain restricted hazardous substances, and aligns with environmental standards.

Typical Specifications:

        
  • Inductance: 2.0 μH (2mH is likely a typo and should be 2.0 uH)
  •     
  • Tolerance: Typically ±20% (Consult datasheet for exact value)
  •     
  • DC Resistance (DCR): (Consult datasheet for the exact value, typically in milliohms)
  •     
  • Saturation Current: (Refer to the datasheet for the saturation current rating)
  •     
  • Operating Temperature Range: (Consult the datasheet for the specific temperature range)

For precise electrical characteristics, performance curves, and reliability information, please refer to the official TDK Corporation datasheet for the SLF0905TTEBY2mH inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess