The SAD-020-TR is a common mode choke manufactured by TDK Corporation. These chokes are designed to suppress common mode noise in various electronic circuits and systems. Common mode noise is unwanted electrical noise that appears simultaneously on multiple conductors in a circuit, often interfering with signal integrity and overall performance. The "-TR" suffix usually indicates that the component is supplied in tape and reel packaging for automated assembly processes.
Applications:
- Suppression of common mode noise in USB interfaces
- Filtering noise in signal lines in audio equipment
- Noise reduction in power supply lines
- Filtering common mode noise in automotive electronics
- Suppression of EMI in data communication systems
Features:
- Common Mode Choke Design: Specifically engineered to attenuate common mode noise while allowing differential signals to pass through with minimal impedance.
- Compact Size: Designed to be small and easily integrated into various electronic devices.
- High Impedance: Offers high impedance to common mode currents, effectively blocking noise.
- Low Differential Mode Impedance: Minimally impacts differential signals, preserving signal integrity.
- Tape and Reel Packaging (-TR): Supplied on tape and reel for automated pick and place assembly.
- Specific Inductance Value: Provides a defined amount of inductance for noise filtering (refer to datasheet for specific value).
Benefits:
- Effective Noise Suppression: Significantly reduces common mode noise, improving signal quality and system performance.
- Improved Signal Integrity: Preserves the integrity of differential signals, ensuring accurate data transmission.
- Enhanced System Reliability: Reduces the risk of malfunctions caused by noise interference.
- Easy Integration: Compact size and tape and reel packaging simplify the assembly process.
- Compliance with EMC Standards: Helps meet electromagnetic compatibility (EMC) requirements.
Additional Details:
Common mode chokes like the SAD-020-TR are often used in USB interfaces to prevent noise from external devices from interfering with data transmission. They are also used in audio equipment to filter out noise from power lines and other sources, improving the clarity of the audio signal. The specific inductance value, impedance characteristics, and current rating are critical parameters to consider when selecting a common mode choke for a particular application. Always consult the datasheet for precise specifications and application guidelines.
Important considerations include the insertion loss (the amount of signal attenuation caused by the choke) and the differential mode impedance (the impedance the choke presents to differential signals). Proper grounding and shielding are also important for effective noise suppression. Incorrect selection or installation can lead to reduced noise suppression performance or even signal degradation.