EN
  • EN
  • DE

PC44DS9.5/5.3-E421711.6KG

Part No PC44DS9.5/5.3-E421711.6KG
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 269018-PC44DS9.5/5.3-E421711.6KG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC44DS9.5/5.3-E421711.6KG CAD Model

Description

The PC44DS9.5/5.3-E421711.6KG is a ferrite core manufactured by TDK Corporation. The PC44 material indicates a specific type of ferrite material formulation, optimized for power applications. The DS9.5/5.3 likely refers to the dimensions of the core. The E421711.6KG likely refers to a specific part number or packaging specification within TDK's product line, and the 1.6KG might refer to a bulk weight or a related specification.

Applications

  • Switching Power Supplies: Commonly used in the transformers and inductors of switching power supplies to efficiently convert voltage levels.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and isolation in various electronic devices.
  • Inverters: Utilized in inverters for converting DC power to AC power, commonly found in solar power systems and uninterruptible power supplies (UPS).
  • Inductors for EMI Filtering: Used as a core material for inductors designed to filter out electromagnetic interference (EMI) in electronic circuits.
  • Power Factor Correction (PFC) Circuits: Used in inductors designed to improve power factor in electronic devices.

Features

  • PC44 Material: TDK's PC44 ferrite material offers a good balance between high saturation flux density and low core loss at elevated temperatures.
  • DS9.5/5.3 Core Shape: This likely refers to a specific core shape and dimensions, optimized for particular winding configurations and performance requirements. Without the datasheet it is hard to say the exact core shape.
  • High Saturation Flux Density: Allows for the design of smaller and more efficient magnetic components.
  • Low Core Loss: Minimizes energy dissipation within the core material, resulting in higher efficiency and reduced heat generation.
  • Excellent Temperature Stability: Maintains stable magnetic properties over a wide temperature range.

Benefits

  • High Efficiency: The combination of high saturation flux density and low core loss enables the design of high-efficiency power conversion circuits.
  • Compact Size: Allows for the creation of smaller and lighter power supply designs.
  • Reduced Heat Generation: Low core loss minimizes heat generation, improving the reliability and lifespan of electronic devices.
  • Improved EMI Performance: Contributes to improved EMI performance by minimizing unwanted electromagnetic radiation.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.

Additional Details

The PC44 ferrite material from TDK is specifically formulated for applications requiring high performance and efficiency in power conversion circuits. Key electrical characteristics include saturation flux density (Bs), core loss (Pcv), permeability (µi), and Curie temperature (Tc). The saturation flux density determines the maximum energy that can be stored in the core, while the core loss affects the efficiency of the magnetic component. The permeability influences the inductance value, and the Curie temperature specifies the temperature above which the material loses its ferromagnetic properties. The DS9.5/5.3 core dimensions are critical for determining the winding area and the overall size of the magnetic component. The AL value (inductance factor) is also an important parameter that specifies the inductance per turn squared. Proper selection of the core material and dimensions, along with appropriate winding design, is crucial for achieving optimal performance in power conversion applications. The E421711.6KG designation is likely related to a specific packaging configuration or ordering code, possibly indicating the quantity of cores per package or a specific handling procedure. Consult the TDK datasheet for detailed specifications, application notes, and safety guidelines to ensure proper usage and performance.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $58.7549
IDT, Integrated Device Technology Inc
Need more? Email Us
Broadcom Limited
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess