EN
  • EN
  • DE

CLF10060NIT-330M-D

Part No CLF10060NIT-330M-D
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 33UH 2.15A 73.2MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 24 Weeks
Features Shielded Wirewound Inductor 73.2mOhm Max Nonstandard
Manufacturer TDK Corporation
Series CLF-NI-D
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 445-174719-6, 445-174719-1, 445-174719-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915520-CLF10060NIT-330M-D
Ultra Librarian 3D Model Ultra Librarian CLF10060NIT-330M-D CAD Model

Description

The TDK CLF10060NIT-330M-D is a high-current power inductor designed for use in power supply circuits. This inductor features a shielded construction to minimize electromagnetic interference (EMI) and a low DC resistance (DCR) to improve power efficiency. The CLF10060NIT-330M-D is suitable for a wide range of applications, including DC-DC converters, voltage regulators, and power amplifiers.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Power management circuits
  • Filtering circuits

Features

  • High current handling capability
  • Shielded construction for low EMI
  • Low DC resistance (DCR) for high efficiency
  • Compact size
  • Surface mount technology (SMT) package

Benefits

  • Reduces EMI in power supply circuits
  • Improves power efficiency
  • Enables smaller and more efficient power supply designs
  • Provides stable performance under high current conditions
  • Simplifies circuit assembly and manufacturing

Additional Details

The CLF10060NIT-330M-D inductor has an inductance value of 33µH, a saturation current of 7.8A, and a DC resistance of 0.023Ω. It is available in a 10.2mm x 6.0mm x 5.8mm package. The inductor is RoHS compliant, ensuring environmental safety. The TDK CLF10060NIT-330M-D is a reliable and high-performance power inductor that meets the requirements of modern power supply circuits. Its high current handling capability, shielded construction, and low DCR make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess