EN
  • EN
  • DE

ACH4518-330

Part No ACH4518-330
Manufacturer TDK Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description 3-teminal Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1135254-ACH4518-330
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACH4518-330 CAD Model

Description

The ACH4518-330 is a common mode choke designed and manufactured by TDK Corporation. This component plays a crucial role in reducing common mode noise in electronic circuits, thereby enhancing the performance and reliability of the systems it is integrated into. Common mode chokes are passive devices that suppress unwanted electromagnetic interference (EMI) that travels along multiple conductors in the same direction. The ACH4518-330 is specifically engineered for applications where effective noise filtering is paramount.

Applications:

  • Automotive Electronics: Filtering noise in automotive communication and control systems.
  • Industrial Equipment: Suppressing EMI in industrial machinery and automation systems.
  • Power Supplies: Reducing noise generated by switching power supplies.
  • Networking Equipment: Enhancing signal integrity in Ethernet and other network interfaces.
  • Consumer Electronics: Minimizing noise in audio and video equipment for improved performance.

Features:

  • Impedance: 33 Ohms at 100 MHz
  • Size: 4.5 x 1.8 x 2.8 mm
  • Termination: Surface Mount Device (SMD)
  • Rated Current: Specified current handling capability.
  • Operating Temperature Range: Specified range for reliable operation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Effective Noise Suppression: Reduces common mode noise, improving signal quality and reliability.
  • Enhanced System Performance: Minimizes EMI, leading to more stable and predictable system behavior.
  • Compact Design: Small footprint enables integration into space-constrained applications.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Improved EMC Compliance: Helps systems meet electromagnetic compatibility standards.

The ACH4518-330 common mode choke is designed to provide optimal performance in a wide range of electronic applications. Its key specifications include a defined impedance value at a specific frequency, ensuring effective noise suppression. The choke's physical dimensions allow for easy integration into densely populated circuit boards. The surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency. The component's robust construction and compliance with industry standards ensure reliable operation in demanding environments. Its ability to mitigate common mode noise makes it an essential component for maintaining signal integrity and overall system performance.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0307 $60.6140
47+ $2.4879 $116.9313
72+ $2.4093 $173.4696
100+ $2.3319 $233.1900
129+ $2.2546 $290.8434
172+ $2.0213 $347.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess