EN
  • EN
  • DE

SWDP.2458.15.4.A.02

Part No SWDP.2458.15.4.A.02
Manufacturer Taoglas Limited
Catalog RF Antennas
Description SWDP.2458.15.4.A.02 5DBI 15MM EM / 2.45GHz, 5.2GHz, 5.675GHz Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz 5.7dBi, 5.29dBi, 4.03dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Taoglas Limited
Package Tape & Reel
RF Family/Standard WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.45GHz, 5.2GHz, 5.675GHz
Frequency Range 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, 5.5GHz ~ 5.85GHz
Antenna Type Ceramic Patch
Number of Bands 3
Gain 5.7dBi, 5.29dBi, 4.03dBi
Power - Max 10 W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.157" (4.00mm)
Applications Wi-Fi
Base Product Number SWDP.2458
Other Names 931-1594-1,931-1594-2,2266-SWDP.2458.15.4.A.02,931-1594-6
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 1236181-SWDP.2458.15.4.A.02
Ultra Librarian 3D Model Ultra Librarian SWDP.2458.15.4.A.02 CAD Model

Description

The SWDP.2458.15.4.A.02 is a ceramic patch antenna designed for Wi-Fi applications.

  • Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.5GHz, and 5.5GHz ~ 5.85GHz
  • Gain: 5.7dBi, 5.29dBi, and 4.03dBi
  • Frequency Group: UHF (2GHz ~ 3GHz) and SHF (f > 4GHz)
  • Frequency (center/band): 2.45GHz, 5.2GHz, and 5.675GHz
  • Mounting Type: SMD (SMT)
  • Power: 10W
  • Height: 0.157 inches (4.00mm)
  • Packaging: tape and reel
  • Manufacturer: Taoglas Limited
  • Win Source part number: 1236181-SWDP.2458.15.4.A.02

You May Also Be Interested in

Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Pulse
BLACK GPS DIRECT MOUNT, 1575.4 M
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess