EN
  • EN
  • DE

PAS2026FR2R5504

Part No PAS2026FR2R5504
Manufacturer Taiyo Yuden
Catalog Thin Film Capacitors
Description CAP PAS THIN FILM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Taiyo Yuden
Packaging Bulk
Status Obsolete(EOL)
Capacitance 500mF
Tolerance ±20%
Voltage Rating 2.5V
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 60°C
Features General Purpose
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1018527-PAS2026FR2R5504
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAS2026FR2R5504 CAD Model

Description

The PAS2026FR2R5504 is a general-purpose capacitor manufactured by Taiyo Yuden.

  • Capacitance: 500mF
  • Voltage Rating: 2.5V
  • Height: 1.00mm

You May Also Be Interested in

AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 18PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.6PF 50V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.1PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess