EN
  • EN
  • DE

LGHK06032N7S-T

Part No LGHK06032N7S-T
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827638-LGHK06032N7S-T
Ultra Librarian 3D Model Ultra Librarian LGHK06032N7S-T CAD Model

Description

The LGHK06032N7S-T is a high-frequency multilayer ceramic inductor manufactured by Taiyo Yuden. It is designed for use in various high-frequency applications, especially where space is limited and performance is critical. This inductor offers a high self-resonant frequency (SRF) and a good Q-factor, making it suitable for RF circuits, wireless communication devices, and other high-frequency applications.

Applications

  • Mobile Phones
  • Wireless LAN Devices
  • Bluetooth Modules
  • GPS Receivers
  • RF Filters
  • Matching Networks

Features

  • Small Size (0603 Package)
  • High Self-Resonant Frequency (SRF)
  • Good Q-Factor
  • High Current Handling
  • Tight Tolerance
  • Lead-Free and RoHS Compliant

Benefits

  • Improved Circuit Performance
  • Reduced Board Space
  • Enhanced Reliability
  • Lower Power Consumption
  • Reduced Electromagnetic Interference (EMI)
  • Compliance with Environmental Regulations

Additional Details

The LGHK06032N7S-T inductor is built with a multilayer ceramic structure to achieve precise electrical characteristics. This enables a high SRF and Q-factor, essential for efficient performance in high-frequency circuits. Its compact size allows it to be integrated into compact devices. The inductor can handle relatively high currents for its size. This inductor's characteristics contribute to lower power consumption and reduced EMI. This makes the LGHK06032N7S-T a good choice for space-constrained applications. The high self-resonant frequency enables effective performance in the intended frequency range. With its compact size, reliable construction, and compliant materials, the LGHK06032N7S-T is a great solution for numerous high-frequency needs. This part supports the creation of smaller, more efficient, and more reliable wireless devices and RF circuitry.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess