EN
  • EN
  • DE

ZM4731A L0G

Part No ZM4731A L0G
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 4.3V, 1000MW, 5%,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 9 Ohm
Current - Reverse Leakage @ Vr 10μA @ 1V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package MELF
Win Source Part Number 1120111-ZM4731A L0G
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian ZM4731A L0G CAD Model

Description

The ZM4731A L0G is a Zener diode manufactured by Taiwan Semiconductor. It's designed to provide voltage regulation and overvoltage protection in various electronic circuits. This diode is part of the ZM47xxA series, known for its stable voltage characteristics and reliable performance.

Applications

  • Voltage Regulation: Providing a stable voltage reference for electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage surges.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Power Supplies: Used in power supplies for voltage regulation and protection.
  • Testing Equipment: Providing a reference voltage in testing and measurement instruments.

Features

  • Stable Zener Voltage: Provides a stable and predictable Zener voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Small Package: SOD-123 package for space-constrained applications.
  • High Reliability: Designed for long-term reliability in various operating conditions.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.
  • Glass Passivated Junction: Enhances the diode's reliability and performance.

Benefits

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation for sensitive circuits.
  • Overvoltage Protection: Protects components from damage caused by voltage surges.
  • Compact Design: The small package allows for integration into space-constrained applications.
  • Improved System Reliability: Ensures stable voltage levels for electronic circuits, enhancing system reliability.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation and protection.

Additional Details

The ZM4731A L0G has a Zener voltage of 4.3V with a tolerance of approximately ±5%. It features a maximum power dissipation of 1W. The operating junction temperature range is -55°C to +150°C. This diode is designed for surface mount soldering and is available in tape and reel packaging for automated assembly. It is commonly used in various electronic devices requiring stable voltage regulation and overvoltage protection.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess